SAE International - AMS3102

Sealing Compound, Polythioether Rubber Fast Curing, Light Weight (Specific Gravity 0.78, max.) for Integral Fuel Tanks and General Purpose, Intermittent Use to 360 °F (182 °C)

active
Buy Now
Organization: SAE International
Publication Date: 22 February 2017
Status: active
description:

This specification covers a fuel-resistant polythioether sealing compound with low specific gravity, supplied as a two-component system which cures at room temperature.

Document History

AMS3102
February 22, 2017
Sealing Compound, Polythioether Rubber Fast Curing, Light Weight (Specific Gravity 0.78, max.) for Integral Fuel Tanks and General Purpose, Intermittent Use to 360 °F (182 °C)
This specification covers a fuel-resistant polythioether sealing compound with low specific gravity, supplied as a two-component system which cures at room temperature.
Advertisement