SAE International - AMS5916B

Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 35Fe - 24Cr - 37Ni - 0.65Cb(Nb) - 0.2N Annealed

active
Buy Now
Organization: SAE International
Publication Date: 12 May 2022
Status: active
description:

This specification covers a corrosion and heat-resistant alloy in the form of sheet, strip, and plate 2.00 inch (50.8 mm) and under in thickness (see

8.4 ).

Document History

AMS5916B
May 12, 2022
Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 35Fe - 24Cr - 37Ni - 0.65Cb(Nb) - 0.2N Annealed
This specification covers a corrosion and heat-resistant alloy in the form of sheet, strip, and plate 2.00 inch (50.8 mm) and under in thickness (see 8.4 ).

References

Advertisement