SAE International - AMS4617A

Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510) Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 3 April 2017
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm) inclusive, in nominal diameter or least... View More

Document History

AMS4617A
April 3, 2017
Aluminum Alloy, Extrusions 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T73, 7075-T73511, 7075-T73510) Solution Heat Treated, Stress Relieved by Stretching when required, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 0.040 to 4.499 inches (1.01 to 114.27 mm) inclusive, in nominal diameter or least thickness,...

References

Advertisement