SAE International - AMS4613A

Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution Heat Treated, Cold Worked (8%) and Precipitation Heat Treated (2219 -T87)

active
Buy Now
Organization: SAE International
Publication Date: 6 April 2017
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 5.000 inches (0.51 to 127.00 mm), inclusive, in thickness (see

8.5 ).

Document History

AMS4613A
April 6, 2017
Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution Heat Treated, Cold Worked (8%) and Precipitation Heat Treated (2219 -T87)
This specification covers an aluminum alloy in the form of sheet and plate from 0.020 to 5.000 inches (0.51 to 127.00 mm), inclusive, in thickness (see 8.5 ).

References

Advertisement