SAE International - AMS4352J
Magnesium Alloy, Extrusions 5.5Zn - 0.45Zr (ZK60A-T5) Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 June 2017 |
| Status: | active |
description:
This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles up to 40 in
2x (258 cm
2x) in cross-sectional area (solids) and up to 8.5... View More
Document History
AMS4352J
June 9, 2017
Magnesium Alloy, Extrusions 5.5Zn - 0.45Zr (ZK60A-T5) Precipitation Heat Treated
This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles up to 40 in 2x (258 cm 2x) in cross-sectional area (solids) and up to 8.5 inches (216 mm) OD...