SAE International - AMS5410C

Nickel Alloy, Corrosion- and Heat Resistant, Investment Castings 61Ni - 16Cr - 8.5Co - 1.8Mo - 2.6W - 0.85Cb (Nb) - 3.4Ti - 1.8Ta - 3.4Al - 0.010B - 0.05Zr Vacuum Melted, Vacuum Cast, As Cast, or Solution Treated, or Solution and Precipitation Hardened

active
Buy Now
Organization: SAE International
Publication Date: 12 May 2022
Status: active
description:

This specification covers a corrosion and heat resistant vacuum melted nickel alloy in the form of investment castings.

Document History

AMS5410C
May 12, 2022
Nickel Alloy, Corrosion- and Heat Resistant, Investment Castings 61Ni - 16Cr - 8.5Co - 1.8Mo - 2.6W - 0.85Cb (Nb) - 3.4Ti - 1.8Ta - 3.4Al - 0.010B - 0.05Zr Vacuum Melted, Vacuum Cast, As Cast, or Solution Treated, or Solution and Precipitation Hardened
This specification covers a corrosion and heat resistant vacuum melted nickel alloy in the form of investment castings.

References

Advertisement