SAE International - AMS4315A
Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T76 Sheet, -T7651 Plate) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 June 2017 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate up to 2.000 inch (54.80 mm) inclusive, in thickness (see
8.5 ).
Document History
AMS4315A
June 20, 2017
Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T76 Sheet, -T7651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate up to 2.000 inch (54.80 mm) inclusive, in thickness (see 8.5 ).