SAE International - AMS4031J

Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-O) Annealed or when specified, "As Fabricated" (2219-F)

active
Buy Now
Organization: SAE International
Publication Date: 7 July 2017
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 2.000 inches (0.51 to 50.80 mm), inclusive, in nominal thickness, supplied in the annealed (O) condition... View More

Document History

AMS4031J
July 7, 2017
Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-O) Annealed or when specified, "As Fabricated" (2219-F)
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 2.000 inches (0.51 to 50.80 mm), inclusive, in nominal thickness, supplied in the annealed (O) condition (see 8.4...

References

Advertisement