SAE International - AMS4044N
Aluminum Alloy, Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr Annealed (7075-O) or when specified, "As Fabricated" (7075-F)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 July 2017 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate from .008 to 2.000 inches, incl (0.20 to 50.80 mm, incl) in thickness, supplied in the annealed (O) condition... View More
Document History
AMS4044N
July 14, 2017
Aluminum Alloy, Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr Annealed (7075-O) or when specified, "As Fabricated" (7075-F)
This specification covers an aluminum alloy in the form of sheet and plate from .008 to 2.000 inches, incl (0.20 to 50.80 mm, incl) in thickness, supplied in the annealed (O) condition (see 8.4 ).