SAE International - AMS4976K
Titanium Alloy, Forgings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 08Si Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 July 2017 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 in
2x (58 cm 2x) and... View More
Document History
AMS4976K
July 20, 2017
Titanium Alloy, Forgings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 08Si Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 in 2x (58 cm 2x) and under in...