SAE International - AMS4975N
Titanium Alloy, Bars, Wire, and Rings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 0.08Si Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 July 2017 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides and 16... View More
Document History
AMS4975N
July 20, 2017
Titanium Alloy, Bars, Wire, and Rings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 0.08Si Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides and 16 in 2x(103...