SAE International - AMS5951A

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 57Ni - 20Cr - 10Co - 8.5Mo - 2.1Ti - 1.5Al - 0.005B Vacuum Induction and Consumable Electrode Melted, Solution Heat Treated Precipitation Heat Treatable

active
Buy Now
Organization: SAE International
Publication Date: 20 July 2017
Status: active
description:

This specification covers a corrosion and heat-resistant nickel based alloy in the form of sheet, strip, and plate 0.020 to 1.0 inch (0.508 to 25.4 mm) in thickness (see

8.5 ).

Document History

AMS5951A
July 20, 2017
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 57Ni - 20Cr - 10Co - 8.5Mo - 2.1Ti - 1.5Al - 0.005B Vacuum Induction and Consumable Electrode Melted, Solution Heat Treated Precipitation Heat Treatable
This specification covers a corrosion and heat-resistant nickel based alloy in the form of sheet, strip, and plate 0.020 to 1.0 inch (0.508 to 25.4 mm) in thickness (see 8.5 ).

References

Advertisement