SAE International - AMS5862M

Steel, Corrosion-Resistant, Sheet, Strip, and Plate 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Consumable Electrode Remelted, Solution Heat Treated Precipitation-Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 20 July 2017
Status: active
description:

This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness (see

8.5 ).

Document History

AMS5862M
July 20, 2017
Steel, Corrosion-Resistant, Sheet, Strip, and Plate 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Consumable Electrode Remelted, Solution Heat Treated Precipitation-Hardenable
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness (see 8.5 ).

References

Advertisement