SAE International - AMS4485A

Magnesium Alloy, Extrusions 4.0Y - 2.25Nd - 0.5Zr (WE43C - T5) Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 7 August 2017
Status: active
description:

This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles from 0.039 to 4.75 inches, incl. (12.71.0 to 120.7 mm., incl.) in nominal thickness... View More

Document History

AMS4485A
August 7, 2017
Magnesium Alloy, Extrusions 4.0Y - 2.25Nd - 0.5Zr (WE43C - T5) Precipitation Heat Treated
This specification covers a magnesium alloy in the form of extruded bars, rods, wire, tubing, and profiles from 0.039 to 4.75 inches, incl. (12.71.0 to 120.7 mm., incl.) in nominal thickness (see 8.4...

References

Advertisement