SAE International - AMS5540P

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 74Ni - 15.5Cr - 8.0Fe Annealed

active
Buy Now
Organization: SAE International
Publication Date: 10 August 2017
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 2 inches (50.8 mm), inclusive, in nominal thickness (see

8.4 ).

Document History

AMS5540P
August 10, 2017
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 74Ni - 15.5Cr - 8.0Fe Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 2 inches (50.8 mm), inclusive, in nominal thickness (see 8.4 ).

References

Advertisement