SAE International - AMS4553D

Brass, Seamless, Tubing 85Cu - 15Zn Annealed (O61)

active
Buy Now
Organization: SAE International
Publication Date: 17 August 2017
Status: active
description:

This specification covers a copper alloy (brass) in the form of seamless tubing with nominal OD of 0.405 inch (10.29 mm) to 10.75 inches (273.05 mm) and nominal weight of 0.253 lb/ft (0.38 kg/m)... View More

Document History

AMS4553D
August 17, 2017
Brass, Seamless, Tubing 85Cu - 15Zn Annealed (O61)
This specification covers a copper alloy (brass) in the form of seamless tubing with nominal OD of 0.405 inch (10.29 mm) to 10.75 inches (273.05 mm) and nominal weight of 0.253 lb/ft (0.38 kg/m) to...

References

Advertisement