SAE International - AMS4979J

Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 29 August 2017
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides... View More

Document History

AMS4979J
August 29, 2017
Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and...

References

Advertisement