SAE International - AMS4935L

Titanium Alloy Extrusions and Flash Welded Rings 6Al - 4V Annealed Beta Processed

active
Buy Now
Organization: SAE International
Publication Date: 5 September 2017
Status: active
description:

This specification covers a titanium alloy in the form of extruded bars and shapes, flash welded rings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel... View More

Document History

AMS4935L
September 5, 2017
Titanium Alloy Extrusions and Flash Welded Rings 6Al - 4V Annealed Beta Processed
This specification covers a titanium alloy in the form of extruded bars and shapes, flash welded rings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides,...

References

Advertisement