SAE International - AMS4163F

Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated, Stress-Relieved by Stretching, and Straightened

active
Buy Now
Organization: SAE International
Publication Date: 13 September 2017
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 2.999 inches, incl (76.17 mm, incl) in thickness, nominal diameter or wall... View More

Document History

AMS4163F
September 13, 2017
Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated, Stress-Relieved by Stretching, and Straightened
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 2.999 inches, incl (76.17 mm, incl) in thickness, nominal diameter or wall thickness...

References

Advertisement