SAE International - AMS4206C

Aluminum Alloy, Plate (7055-T7751) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 10 October 2017
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inches (12.70 to 38.10 mm) inclusive, in thickness (see

8.4 ).

Document History

AMS4206C
October 10, 2017
Aluminum Alloy, Plate (7055-T7751) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inches (12.70 to 38.10 mm) inclusive, in thickness (see 8.4 ).

References

Advertisement