SAE International - AMS4296C

Aluminum Alloy, Alclad Sheet and Plate 4.3Cu - 1.4Mg - 0.60Mn (Alclad 2524-T3) Solution Heat Treated and Cold Worked

active
Buy Now
Organization: SAE International
Publication Date: 13 October 2017
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.032 to 0.310 inch, incl (0.81 to 7.87 mm, incl) in thickness, clad on both sides (see

8.4 ).

Document History

AMS4296C
October 13, 2017
Aluminum Alloy, Alclad Sheet and Plate 4.3Cu - 1.4Mg - 0.60Mn (Alclad 2524-T3) Solution Heat Treated and Cold Worked
This specification covers an aluminum alloy in the form of sheet and plate 0.032 to 0.310 inch, incl (0.81 to 7.87 mm, incl) in thickness, clad on both sides (see 8.4 ).

References

Advertisement