SAE International - AMS4463A

Aluminum Alloy, Plate (7255-T7751) 8.0Zn - 2.3Cu - 2.0Mg - 0.12Zr Solution Heat Treated, Stress Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 13 October 2017
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch, incl ( 19.05 to 38.10 mm, incl) in thickness (see

8.5 ).

Document History

AMS4463A
October 13, 2017
Aluminum Alloy, Plate (7255-T7751) 8.0Zn - 2.3Cu - 2.0Mg - 0.12Zr Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch, incl ( 19.05 to 38.10 mm, incl) in thickness (see 8.5 ).

References

Advertisement