SAE International - AMS4337B
Aluminum Alloy, Extruded Profiles (7055-T77511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 18 October 2017 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch, incl (12.7 to 38.1 mm, incl) in nominal thickness, and having a maximum cross-sectional... View More
Document History
AMS4337B
October 18, 2017
Aluminum Alloy, Extruded Profiles (7055-T77511) 8.0Zn - 2.3Cu - 2.0Mg - 0.16Zr Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch, incl (12.7 to 38.1 mm, incl) in nominal thickness, and having a maximum cross-sectional area...