SAE International - AMS4193D
Aluminum Alloy Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T861) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 November 2017 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of flat sheet and plate 0.020 to 0.500 inch (0.51 to 12.70 mm) and under in nominal thickness (see
8.4 ).
Document History
AMS4193D
November 3, 2017
Aluminum Alloy Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-T861) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flat sheet and plate 0.020 to 0.500 inch (0.51 to 12.70 mm) and under in nominal thickness (see 8.4 ).