SAE International - AMS4403A
Aluminum Alloy, Die Forgings 7.5Zn - 1.6Cu - 1.5Mg - 0.12Zr (7085-T7452) Solution Heat Treated, Compression Stress-Relieved, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 November 2017 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches inclusive (25 to 305 mm) in nominal thickness at the time of heat treatment and of forging stock... View More
Document History
AMS4403A
November 8, 2017
Aluminum Alloy, Die Forgings 7.5Zn - 1.6Cu - 1.5Mg - 0.12Zr (7085-T7452) Solution Heat Treated, Compression Stress-Relieved, and Overaged
This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches inclusive (25 to 305 mm) in nominal thickness at the time of heat treatment and of forging stock (see...