SAE International - AMS5442B

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 4 August 2022
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 5.0 inches (127mm) in least nominal cross-sectional dimension... View More

Document History

AMS5442B
August 4, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 5.0 inches (127mm) in least nominal cross-sectional dimension having...

References

Advertisement