SAE International - AMS4269A

Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn; (2024-T361), Solution Heat Treated and Cold Worked

active
Buy Now
Organization: SAE International
Publication Date: 13 November 2017
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm) inclusive, in thickness, supplied in the -T361 temper (see

8.5 ).

Document History

AMS4269A
November 13, 2017
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn; (2024-T361), Solution Heat Treated and Cold Worked
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm) inclusive, in thickness, supplied in the -T361 temper (see 8.5 ).

References

Advertisement