SAE International - AMS4268A

Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn; (2024-T81 Sheet, -T851 Plate) Solution Heat Treated, Cold Worked and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 30 November 2017
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.010 to 1.500 inch (0.254 to 38.07 mm), inclusive, in thickness, supplied in the −T81/−T851 temper... View More

Document History

AMS4268A
November 30, 2017
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn; (2024-T81 Sheet, -T851 Plate) Solution Heat Treated, Cold Worked and Artificially Aged
This specification covers an aluminum alloy in the form of sheet and plate 0.010 to 1.500 inch (0.254 to 38.07 mm), inclusive, in thickness, supplied in the −T81/−T851 temper (see 8.5 ).

References

Advertisement