SAE International - AMS6931D

Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Annealed

active
Buy Now
Organization: SAE International
Publication Date: 7 December 2017
Status: active
description:

This specification covers a titanium alloy in the form of bars and forgings up through 10.000 inches (254.00. mm), inclusive, in diameter or least distance between parallel sides with a maximum... View More

Document History

AMS6931D
December 7, 2017
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Annealed
This specification covers a titanium alloy in the form of bars and forgings up through 10.000 inches (254.00. mm), inclusive, in diameter or least distance between parallel sides with a maximum...

References

Advertisement