SAE International - AMS5537J

Cobalt Alloy, Corrosion and Heat-Resistant, Sheet, Strip, Foil, and Plate 52Co - 20Cr - 10Ni - 15W Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 7 December 2017
Status: active
description:

This specification covers a corrosion and heat-resistant cobalt alloy in the form of sheet, strip, foil, and plate up to 2.250 inches (57.15 mm) inclusive, in nominal thickness... View More

Document History

AMS5537J
December 7, 2017
Cobalt Alloy, Corrosion and Heat-Resistant, Sheet, Strip, Foil, and Plate 52Co - 20Cr - 10Ni - 15W Solution Heat Treated
This specification covers a corrosion and heat-resistant cobalt alloy in the form of sheet, strip, foil, and plate up to 2.250 inches (57.15 mm) inclusive, in nominal thickness (see 8.4 ).

References

Advertisement