SAE International - AMS4035M

Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-O) Annealed; or when specified, "As Fabricated" (2024-F)

active
Buy Now
Organization: SAE International
Publication Date: 7 December 2017
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.010 to 1.750 inch (0.25 to 44.45 mm) in thickness, supplied in the annealed (O temper) condition (see

8.4 ).... View More

Document History

AMS4035M
December 7, 2017
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024-O) Annealed; or when specified, "As Fabricated" (2024-F)
This specification covers an aluminum alloy in the form of sheet and plate 0.010 to 1.750 inch (0.25 to 44.45 mm) in thickness, supplied in the annealed (O temper) condition (see 8.4 ). When...

References

Advertisement