SAE International - AMS4601A
Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution Heat Treated, Cold Worked and Naturally Aged (2219 -T31/-T351)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 18 December 2017 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 6.000 inches (0.551 to 152.4 mm), inclusive, in thickness (see
8.5 ).
Document History
AMS4601A
December 18, 2017
Aluminum Alloy, Sheet and Plate 6.3Cu - 0.30Mn - 0.06Ti - 0.10V - 0.18Zr Solution Heat Treated, Cold Worked and Naturally Aged (2219 -T31/-T351)
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 6.000 inches (0.551 to 152.4 mm), inclusive, in thickness (see 8.5 ).