SAE International - AMS4002A
Aluminum Alloy Tubing, Seamless, Drawn 1.8Cu - 1.0Mg - 0.8Si - 0.20Cr Solution Heat Treated, Stress-Relieved by Stretching, and Aged (2013-T6511)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 January 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of seamless, drawn tubing having nominal wall thickness of 0.120 to 0.400 inch (3.00 to 10.00 mm) inclusive (see
8.4 ).
Document History
AMS4002A
January 2, 2018
Aluminum Alloy Tubing, Seamless, Drawn 1.8Cu - 1.0Mg - 0.8Si - 0.20Cr Solution Heat Treated, Stress-Relieved by Stretching, and Aged (2013-T6511)
This specification covers an aluminum alloy in the form of seamless, drawn tubing having nominal wall thickness of 0.120 to 0.400 inch (3.00 to 10.00 mm) inclusive (see 8.4 ).