SAE International - AMS5643V

Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 2 January 2018
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings up to 8.0 inches (203 mm) in diameter or least distance between... View More

Document History

AMS5643V
January 2, 2018
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings up to 8.0 inches (203 mm) in diameter or least distance between...

References

Advertisement