SAE International - AMS4157E

Aluminum Alloy Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T73511) Solution Heat Treated, Stress Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 2 January 2018
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or least thickness (wall thickness... View More

Document History

AMS4157E
January 2, 2018
Aluminum Alloy Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T73511) Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, shapes, and tubing 5.000 inches (127.00 mm) and under in nominal diameter or least thickness (wall thickness of...

References

Advertisement