SAE International - AMS4017L
Aluminum Alloy Sheet and Plate 2.5Mg - 0.25Cr (5052-H34) Strain-Hardened, Half-Hard, and Stabilized
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 January 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate 0.009 to 1.000 inch (0.23 to 25.40 mm), inclusive, in nominal thickness (see
8.5 ).
Document History
AMS4017L
January 2, 2018
Aluminum Alloy Sheet and Plate 2.5Mg - 0.25Cr (5052-H34) Strain-Hardened, Half-Hard, and Stabilized
This specification covers an aluminum alloy in the form of sheet and plate 0.009 to 1.000 inch (0.23 to 25.40 mm), inclusive, in nominal thickness (see 8.5 ).