SAE International - AMS5604J
Steel, Corrosion Resistant, Sheet, Strip, and Plate 16.5Cr - 4.0Ni - 4.0Cu - 0.30Cb Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 January 2018 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness (see
8.6 ).
Document History
AMS5604J
January 3, 2018
Steel, Corrosion Resistant, Sheet, Strip, and Plate 16.5Cr - 4.0Ni - 4.0Cu - 0.30Cb Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 4.0 inches (102 mm) and under in nominal thickness (see 8.6 ).