SAE International - AMS5687N

Nickel Alloy, Corrosion and Heat-Resistant, Wire 74Ni - 15.5Cr - 8.0Fe Annealed

active
Buy Now
Organization: SAE International
Publication Date: 3 January 2018
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of wire 0.002 inch (0.05 mm) and over in nominal diameter (see

8.5 ).

Document History

AMS5687N
January 3, 2018
Nickel Alloy, Corrosion and Heat-Resistant, Wire 74Ni - 15.5Cr - 8.0Fe Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of wire 0.002 inch (0.05 mm) and over in nominal diameter (see 8.5 ).

References

Advertisement