SAE International - AMS5553H

Nickel, Sheet and Strip Low (0.02 max) Carbon Annealed

active
Buy Now
Organization: SAE International
Publication Date: 12 January 2018
Status: active
description:

This specification covers nickel in the form of sheet and strip 0.001 to 0.250 inch (0.03 to 0.65 mm) inclusive, in nominal thickness (see

8.5 ).

Document History

AMS5553H
January 12, 2018
Nickel, Sheet and Strip Low (0.02 max) Carbon Annealed
This specification covers nickel in the form of sheet and strip 0.001 to 0.250 inch (0.03 to 0.65 mm) inclusive, in nominal thickness (see 8.5 ).

References

Advertisement