SAE International - AMS4277B

Aluminum Alloy, Sheet 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-O) Annealed, Fine Grained

active
Buy Now
Organization: SAE International
Publication Date: 6 February 2018
Status: active
description:

This specification covers an aluminum alloy in the form of sheet 0.008 to 0.126 inch (0.20 to 3.20 mm), inclusive, in nominal thickness, with a grain size of ASTM No. 6 or finer... View More

Document History

AMS4277B
February 6, 2018
Aluminum Alloy, Sheet 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-O) Annealed, Fine Grained
This specification covers an aluminum alloy in the form of sheet 0.008 to 0.126 inch (0.20 to 3.20 mm), inclusive, in nominal thickness, with a grain size of ASTM No. 6 or finer (see 8.5 ).

References

Advertisement