SAE International - AMS5702E
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1750 °F (954 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 February 2018 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings and flash welded rings up to 4.000 inch (101.6 mm), inclusive, in nominal thickness or distance... View More
Document History
AMS5702E
February 12, 2018
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1750 °F (954 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings and flash welded rings up to 4.000 inch (101.6 mm), inclusive, in nominal thickness or distance...