SAE International - AMS4408A

Aluminum Alloy, Plate (7140-T7651) 6.6Zn - 1.8Cu - 2.0Mg - 0.10Zr Solution Heat Treated, Stress Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 12 February 2018
Status: active
description:

This specification covers an aluminum alloy in the form of plate 4.000 to 10.000 inch (101.6 to 254.0 mm), inclusive, in nominal thickness (see

8.5 ).

Document History

AMS4408A
February 12, 2018
Aluminum Alloy, Plate (7140-T7651) 6.6Zn - 1.8Cu - 2.0Mg - 0.10Zr Solution Heat Treated, Stress Relieved, and Overaged
This specification covers an aluminum alloy in the form of plate 4.000 to 10.000 inch (101.6 to 254.0 mm), inclusive, in nominal thickness (see 8.5 ).

References

Advertisement