SAE International - AMS5714E

Alloy Bars, Forgings, and Rings, Corrosion- and Heat-Resistant 73Ni - 15.5Cr - 2.5Ti - 0.70Al - 7.0Fe Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 18 November 2022
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.000 inch (101.6 mm), inclusive, in nominal thickness or distance... View More

Document History

AMS5714E
November 18, 2022
Alloy Bars, Forgings, and Rings, Corrosion- and Heat-Resistant 73Ni - 15.5Cr - 2.5Ti - 0.70Al - 7.0Fe Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.000 inch (101.6 mm), inclusive, in nominal thickness or distance...

References

Advertisement