SAE International - AMS4402A

Aluminum Alloy, Extruded Profiles (2024-T432) 4.4Cu - 1.5Mg - 0.6Mn Annealed, Stretch Formed, Solution Heat Treated and Stress Relieved by Stretching

active
Buy Now
Organization: SAE International
Publication Date: 15 February 2018
Status: active
description:

This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.063 to 0.375 inch (1.6 to 10 mm), inclusive, in nominal thickness (see

8.6 ).

Document History

AMS4402A
February 15, 2018
Aluminum Alloy, Extruded Profiles (2024-T432) 4.4Cu - 1.5Mg - 0.6Mn Annealed, Stretch Formed, Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.063 to 0.375 inch (1.6 to 10 mm), inclusive, in nominal thickness (see 8.6 ).

References

Advertisement