SAE International - AMS4326A

Aluminum Alloy, 2013, Extruded Bar, Rod, and Profiles 1.0Mg - 0.80Si - 1.8Cu - 0.20Cr (2013 -T6511) Solution Heat Treated, Stress-Relieved by Stretching, and Aged

active
Buy Now
Organization: SAE International
Publication Date: 15 February 2018
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, and integrated profiles up to 0.200 inch (5.08.mm), inclusive, in nominal thickness (see

8.5 ).

Document History

AMS4326A
February 15, 2018
Aluminum Alloy, 2013, Extruded Bar, Rod, and Profiles 1.0Mg - 0.80Si - 1.8Cu - 0.20Cr (2013 -T6511) Solution Heat Treated, Stress-Relieved by Stretching, and Aged
This specification covers an aluminum alloy in the form of extruded bars, rods, and integrated profiles up to 0.200 inch (5.08.mm), inclusive, in nominal thickness (see 8.5 ).

References

Advertisement