SAE International - AMS4120S
Aluminum Alloy, Rolled or Cold Finished Bars, Rods, and Wire 4.4Cu - 1.5Mg - 0.60Mn (2024) Solution Heat Treated and Naturally Aged (T4) Solution Heat Treated, Cold Worked, and Naturally Aged (T351)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 February 2018 |
| Status: | active |
description:
This specification covers two tempers of aluminum alloy in the form of bars, rods, and wire up to 8.000 inches (203.2 mm) in nominal thickness (see 8.6).
Document History
AMS4120S
February 15, 2018
Aluminum Alloy, Rolled or Cold Finished Bars, Rods, and Wire 4.4Cu - 1.5Mg - 0.60Mn (2024) Solution Heat Treated and Naturally Aged (T4) Solution Heat Treated, Cold Worked, and Naturally Aged (T351)
This specification covers two tempers of aluminum alloy in the form of bars, rods, and wire up to 8.000 inches (203.2 mm) in nominal thickness (see 8.6).