SAE International - AMS4342F
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T74511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 February 2018 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 in
2x (206... View More
Document History
AMS4342F
February 15, 2018
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T74511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 in 2x (206 cm 2x) and under...