SAE International - AMS03_18A
Chromate Conversion Coatings (Chromate Filming Treatments) Grades: Standard and Brushing for Aluminum and Aluminum Alloys
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 February 2018 |
| Status: | active |
description:
This SAE Standard specifies the properties of chromate conversion coatings on aluminum and aluminum alloys. It details inspection and testing requirements for chromate conversion coatings.
Document History
February 25, 2020
Cleaning and Preparation of Metal Surfaces
This SAE Standard specifies processes for the cleaning of metal surfaces to remove any extraneous or undesirable material or deposits at any stage of manufacture, storage or service and for the...
December 17, 2019
Cleaning and Preparation of Metal Surfaces
This SAE Standard specifies processes for the cleaning of metal surfaces to remove any extraneous or undesirable material or deposits at any stage of manufacture, storage or service and for the...
February 15, 2018
Electrodeposition of Chromium for Engineering Purposes
This SAE Standard gives guidance for - and specifies the requirements for - the electrodeposition of chromium for engineering purposes. It relates to both new articles and also the reclamation of...
AMS03_18A
February 15, 2018
Chromate Conversion Coatings (Chromate Filming Treatments) Grades: Standard and Brushing for Aluminum and Aluminum Alloys
This SAE Standard specifies the properties of chromate conversion coatings on aluminum and aluminum alloys. It details inspection and testing requirements for chromate conversion coatings.
February 15, 2018
Electro-Deposition of Gold
This SAE Standard specifies the requirements for the electro-deposition of gold on ferrous-base materials, copper-base materials, aluminum-base materials, zinc-base materials and nickel-base...
October 19, 2017
Electro-Deposition of Nickel for Engineering Purposes
This SAE Standard specifies the requirements for the nickel-plating of ferrous metals, copper alloys, aluminum alloys and zinc alloys for one or more of the following purposes: a the production of...
October 4, 2017
Phosphate Treatment of Iron and Steel
This SAE Standard specifies requirements for the processing of iron and steel (excluding corrosion resisting steels) to produce coatings consisting essentially of inorganic phosphates, which are...
October 4, 2017
Sulfuric Acid Anodizing of Aluminum and Aluminum Alloys
This SAE Standard specifies the properties of sulphuric acid anodizing of aluminum and aluminum alloys.
October 4, 2017
Physical Vapor Deposition of Metals: Physical Vapor Deposition of Cadmium for Protection Against Corrosion
This SAE Standard covers the requirements for the deposition of cadmium coatings on carbon steel, low alloy steels, high strength steels, corrosion resisting steels and other materials where...
October 4, 2017
Electro-Deposition of Cadmium
This SAE Standard specifies the requirements for the electro-deposition of cadmium on non-corrosion resisting steel items for protection against corrosion, and on copper based alloy items and...
October 4, 2017
Electro-Deposition of Zinc
This SAE Standard specifies the requirements for the electro-deposition of zinc on non-corrosion resisting steel items for protection against corrosion, and on copper-base alloy items and corrosion...
October 4, 2017
Physical Vapor Deposition of Metals: Physical Vapor Deposition of Aluminum for Protection Against Corrosion
This SAE Standard covers the requirements for coatings of high purity aluminum on low alloy steels, high strength steels, corrosion-resisting steels, aluminum alloys and titanium alloys and other...
October 4, 2017
Physical Vapor Deposition of Metals: Physical Vapor Deposition of Titanium Nitride for Surface Protection
This SAE Standard specifies the requirements for coatings of titanium nitride on non-corrosion resisting and corrosion resisting steels, cast irons and other suitable materials. Standard engineering...
October 4, 2017
Electro-Deposition of Silver
This SAE Standard specifies the requirements for the electro-deposition of silver on ferrous-base, copper-base, aluminum-base, zinc-base and nickel base materials. It is primarily intended for use on...
March 21, 2017
Electrodeposition of Zinc-Nickel Alloys
This SAE Standard specifies the guidance and the requirements for the electrodeposition of zinc-nickel alloy coatings on a range of metallic substrates for the provision of corrosion resistance to...
March 21, 2017
Impregnation of Porous Castings & Sintered Metal Components
This SAE Standard specifies the processes and type of impregnant which can be used when impregnating castings for the following purposes: a For the recovery of ferrous and non-ferrous castings...
March 21, 2017
Cleaning and Preparation of Metal Surfaces
This SAE Standard specifies processes for the cleaning of metal surfaces to remove any extraneous or undesirable material or deposits at any stage of manufacture, storage or service and for the...
March 21, 2017
Protection of Aluminum Alloys by Sprayed Metal Coatings
This SAE Standard specifies the requirements for the application of sprayed metal coatings of aluminum, zinc, or aluminum-zinc based alloys for the protection of aluminum alloys against corrosion. It...
March 21, 2017
The Pre-Treatment and Protection of Steel Items of Specified Maximum Tensile Strength Exceeding 1450 MPa
This SAE Standard specifies the special treatments and precautions that are to be observed when protective and other surface treatments are applied to items, including springs, made from steel of...
March 17, 2016
Electrodeposition of Zinc-Nickel Alloys
This SAE Standard specifies the guidance and the requirements for the electrodeposition of zinc-nickel alloy coatings on a range of metallic substrates for the provision of corrosion resistance to...
June 1, 2015
Physical Vapor Deposition of Metals: Physical Vapor Deposition of Titanium Nitride for Surface Protection
This SAE Standard specifies the requirements for coatings of titanium nitride on non-corrosion resisting and corrosion resisting steels, cast irons and other suitable materials. Standard engineering...
May 21, 2015
Electro-Deposition of Cadmium
This SAE Standard specifies the requirements for the electro-deposition of cadmium on non-corrosion resisting steel items for protection against corrosion, and on copper based alloy items and...
May 21, 2015
Physical Vapor Deposition of Metals: Physical Vapor Deposition of Cadmium for Protection Against Corrosion
This SAE Standard covers the requirements for the deposition of cadmium coatings on carbon steel, low alloy steels, high strength steels, corrosion resisting steels and other materials where...
May 21, 2015
Electro-Deposition of Zinc
This SAE Standard specifies the requirements for the electro-deposition of zinc on non-corrosion resisting steel items for protection against corrosion, and on copper-base alloy items and corrosion...
May 21, 2015
Sulfuric Acid Anodizing of Aluminum and Aluminum Alloys
This SAE Standard specifies the properties of sulphuric acid anodizing of aluminum and aluminum alloys.