SAE International - AMS5906C

Steel, Corrosion-Resistant, Sheet and Strip 18Cr - 9.0Ni (SAE 30302) Cold Rolled, Full Hard, 185 ksi (1276 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 4 March 2018
Status: active
description:

This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see

8.6 ).

Document History

AMS5906C
March 4, 2018
Steel, Corrosion-Resistant, Sheet and Strip 18Cr - 9.0Ni (SAE 30302) Cold Rolled, Full Hard, 185 ksi (1276 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet and strip over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).

References

Advertisement