SAE International - AMS6952

Titanium Alloy, Forgings 5.8Al - 4.0Sn - 3.5Zr - 2.8Mo - 0.7Nb - 0.35Si - 0.06C Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 4 March 2018
Status: active
description:

This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides with a maximum cross-sectional... View More

Document History

AMS6952
March 4, 2018
Titanium Alloy, Forgings 5.8Al - 4.0Sn - 3.5Zr - 2.8Mo - 0.7Nb - 0.35Si - 0.06C Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides with a maximum cross-sectional area...
Advertisement